SFERNICE FIXED RESISTORS Product overview: RCH25S22R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH25S22R00JS06 can be used for catalog matching and distributor lookup.
Chassis Mount Resistor
Power Thick Film Power Resistor 25W 22R
Power Thick Film Power Resistor 25W 22R
Power Thick Film Power Resistor 25W 22R
Through Hole Thick Film Resistor, RCH Series, 22 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes
SFERNICE FIXED RESISTORS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-RCH25S22R00JS06 | 716-RCH25S22R00JS06-ND | 7890831 | 7890831P | 24M6747 | RCH25S22R00JS06 |
| Product Name | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay | Chassis Mount Resistors |
| Mounting / Packaging | Radial, Rectangular Case | Radial, Rect. Case | Screw Terminals; Planar | Planar | ThroughHole | |
| Resistance Range | 22 ohms | 22 ohms | ||||
| Operating DC Voltage | 550 volts | |||||
| Operating AC Voltage | 550 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |