Vishay Precision Group Chassis Mount Resistors RCH25S150R0JS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH25S150R0JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH25S150R0JS06-ND
Chassis Mount Resistors 716-RCH25S150R0JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rch 25 150U 5% S Ba25 E3 / Bag Vishay - 67M7132 - Newark, An Avnet Company
Chicago, IL, United States
Rch 25 150U 5% S Ba25 E3 / Bag Vishay
67M7132
Rch 25 150U 5% S Ba25 E3 / Bag Vishay 67M7132
RCH 25 150U 5% S BA25 e3 / BAG

RCH 25 150U 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCH25S150R0JS06-ND 67M7132
Product Name Chassis Mount Resistors Rch 25 150U 5% S Ba25 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial, Rect. Case
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers