Vishay Precision Group Chassis Mount Resistors RCH05S220R0JS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH05S220R0JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH05S220R0JS06-ND
Chassis Mount Resistors 716-RCH05S220R0JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890926P
Chassis Mount Resistors 7890926P
Power Thick Film Power Resistor 5W 220R

Power Thick Film Power Resistor 5W 220R

Supplier's Site
Chassis Mount Resistors - 1678935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678935
Chassis Mount Resistors 1678935
Power Thick Film Power Resistor 5W 220R

Power Thick Film Power Resistor 5W 220R

Supplier's Site
Chassis Mount Resistors - RCH05S220R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH05S220R0JS06
Chassis Mount Resistors RCH05S220R0JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rch 5 220U 5% S Ba25 E3 / Bag Vishay - 67M7001 - Newark, An Avnet Company
Chicago, IL, United States
Rch 5 220U 5% S Ba25 E3 / Bag Vishay
67M7001
Rch 5 220U 5% S Ba25 E3 / Bag Vishay 67M7001
RCH 5 220U 5% S BA25 e3 / BAG

RCH 5 220U 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RCH05S220R0JS06-ND 7890926P 1678935 RCH05S220R0JS06 67M7001
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 5 220U 5% S Ba25 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging Radial, Rect. Case Planar Screw Terminals; Planar
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details