Vishay Precision Group 680 OHM 50W Resistor RCH50S680R0JS06

Description
RES CHAS MNT 680 OHM 5% 50W Product overview: RCH50S680R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S680R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 680 OHM 5% 50W Product overview: RCH50S680R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S680R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM 50W Resistor - 54-RCH50S680R0JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM 50W Resistor
54-RCH50S680R0JS06
680 OHM 50W Resistor 54-RCH50S680R0JS06
RES CHAS MNT 680 OHM 5% 50W Product overview: RCH50S680R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S680R0JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 680 OHM 5% 50W Product overview: RCH50S680R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S680R0JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7890774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890774P
Chassis Mount Resistors 7890774P
Power Thick Film Power Resistor 50W 680R

Power Thick Film Power Resistor 50W 680R

Supplier's Site
Chassis Mount Resistors - 7890774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890774
Chassis Mount Resistors 7890774
Power Thick Film Power Resistor 50W 680R

Power Thick Film Power Resistor 50W 680R

Supplier's Site
Chassis Mount Resistors - 1680150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680150
Chassis Mount Resistors 1680150
Power Thick Film Power Resistor 50W 680R

Power Thick Film Power Resistor 50W 680R

Supplier's Site
Chassis Mount Resistors - RCHB-680-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-680-ND
Chassis Mount Resistors RCHB-680-ND
680 Ohms ±5% 50W Thick Film Chassis Mount Resistor

680 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Rch Series, 680 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8485 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 680 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8485
Through Hole Thick Film Resistor, Rch Series, 680 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8485
Through Hole Thick Film Resistor, RCH Series, 680 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 680 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - RCH50S680R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S680R0JS06
Chassis Mount Resistors RCH50S680R0JS06
RES CHAS MNT 680 OHM 5% 50W

RES CHAS MNT 680 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-RCH50S680R0JS06 7890774P 7890774 RCHB-680-ND 92K8485 RCH50S680R0JS06
Product Name 680 OHM 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 680 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay Chassis Mount Resistors
Mounting / Packaging Radial, Rectangular Case Planar Tab Terminals; Planar Radial, Rect. Case ThroughHole Solder Lugs
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Operating DC Voltage 1285 volts
Operating AC Voltage 1285 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details