Power Thick Film Power Resistor 50W 220R
Power Thick Film Power Resistor 50W 220R
Power Thick Film Power Resistor 50W 220R
220 Ohms ±5% 50W Thick Film Chassis Mount Resistor
RES CHAS MNT 220 OHM 5% 50W Product overview: RCH50S220R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S220R0JS06 can be used for catalog matching and distributor lookup.
RES CHAS MNT 220 OHM 5% 50W
Through Hole Thick Film Resistor, RCH Series, 220 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7890765P | 7890765 | 1680147 | RCHB-220-ND | 54-RCH50S220R0JS06 | RCH50S220R0JS06 | 92K8480 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 220 OHM 50W Resistor | Chassis Mount Resistors | Through Hole Thick Film Resistor, Rch Series, 220 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay |
| Category / Application | Power Applications | Power Applications | Power Applications | General Use | |||
| Mounting / Packaging | Planar | Tab Terminals; Planar | Tab Terminals; Planar | Radial, Rect. Case | Radial, Rectangular Case | Solder Lugs | ThroughHole |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | |||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | |||
| Power Rating | 50 watts | 50 watts | 50 watts |