Vishay Precision Group Chassis Mount Resistors RCH50S15R00JS06

Description
Power Thick Film Power Resistor 50W 15R
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 50W 15R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890730
Chassis Mount Resistors 7890730
Power Thick Film Power Resistor 50W 15R

Power Thick Film Power Resistor 50W 15R

Supplier's Site
Chassis Mount Resistors - 7890730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890730P
Chassis Mount Resistors 7890730P
Power Thick Film Power Resistor 50W 15R

Power Thick Film Power Resistor 50W 15R

Supplier's Site
Chassis Mount Resistors - 1680138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680138
Chassis Mount Resistors 1680138
Power Thick Film Power Resistor 50W 15R

Power Thick Film Power Resistor 50W 15R

Supplier's Site
Chassis Mount Resistors - RCHB-15-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-15-ND
Chassis Mount Resistors RCHB-15-ND
15 Ohms ±5% 50W Thick Film Chassis Mount Resistor

15 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
15 OHM 50W Resistor - 54-RCH50S15R00JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 50W Resistor
54-RCH50S15R00JS06
15 OHM 50W Resistor 54-RCH50S15R00JS06
RES CHAS MNT 15 OHM 5% 50W Product overview: RCH50S15R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S15R00JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 15 OHM 5% 50W Product overview: RCH50S15R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S15R00JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rch Series, 15 Ohm, 5.5 W, 5%, 1.285 Kv Rohs Compliant Vishay - 15R2303 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 15 Ohm, 5.5 W, 5%, 1.285 Kv Rohs Compliant Vishay
15R2303
Through Hole Thick Film Resistor, Rch Series, 15 Ohm, 5.5 W, 5%, 1.285 Kv Rohs Compliant Vishay 15R2303
Through Hole Thick Film Resistor, RCH Series, 15 ohm, 5.5 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 15 ohm, 5.5 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - RCH50S15R00JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S15R00JS06
Chassis Mount Resistors RCH50S15R00JS06
RES CHAS MNT 15 OHM 5% 50W

RES CHAS MNT 15 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7890730 7890730P RCHB-15-ND 54-RCH50S15R00JS06 15R2303 RCH50S15R00JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 15 OHM 50W Resistor Through Hole Thick Film Resistor, Rch Series, 15 Ohm, 5.5 W, 5%, 1.285 Kv Rohs Compliant Vishay Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Tab Terminals; Planar Planar Radial, Rect. Case Radial, Rectangular Case ThroughHole Solder Lugs
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879351-4 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details