Vishay Precision Group Chassis Mount Resistors RCH10S20R00FS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH10S20R00FS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH10S20R00FS06-ND
Chassis Mount Resistors 716-RCH10S20R00FS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH10S20R00FS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH10S20R00FS06
Chassis Mount Resistors RCH10S20R00FS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rch 10 20U 1% S Ba25 E3 / Bag Vishay - 67M7057 - Newark, An Avnet Company
Chicago, IL, United States
Rch 10 20U 1% S Ba25 E3 / Bag Vishay
67M7057
Rch 10 20U 1% S Ba25 E3 / Bag Vishay 67M7057
RCH 10 20U 1% S BA25 e3 / BAG

RCH 10 20U 1% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCH10S20R00FS06-ND RCH10S20R00FS06 67M7057
Product Name Chassis Mount Resistors Chassis Mount Resistors Rch 10 20U 1% S Ba25 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers