10 Ohms ±5% 25W Thick Film Chassis Mount Resistor
RES CHAS MNT 10 OHM 5% 25W
Through Hole Resistor, RCH Series, 10 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCHA-10-ND | 7890829P | 7890829 | RCH25S10R00JS06 | 34M8191 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Resistor, Rch Series, 10 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | Radial, Rect. Case | Planar | Screw Terminals; Planar | Solder Lugs | ThroughHole |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |