Chassis Mount Resistor
SFERNICE FIXED RESISTORS
Through Hole Thick Film Resistor, RCH Series, 33 ohm, 4 W, 5%, 550 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7890835 | 7890835P | 716-RCH25S33R00JS06-ND | RCH25S33R00JS06 | 15R2293 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Thick Film Resistor, Rch Series, 33 Ohm, 4 W, 5%, 550 V Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Screw Terminals; Planar | Planar | Radial, Rect. Case | ThroughHole | |
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | ||
| Standards and Certifications | RoHS; No | RoHS; No | RoHS | ||
| Resistance Range | 33 ohms |