Power Thick Film Power Resistor 25W 47R
Power Thick Film Power Resistor 25W 47R
Power Thick Film Power Resistor 25W 47R
RES CHAS MNT 47 OHM 5% 25W Product overview: RCH25S47R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH25S47R00JS06 can be used for catalog matching and distributor lookup.
47 Ohms ±5% 25W Thick Film Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 25W
RES CHAS MNT 47 OHM 5% 25W
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7890844 | 7890844P | 54-RCH25S47R00JS06 | RCHA-47-ND | RCH25S47R00JS06 | RCH25S47R00JS06 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | 47 OHM 25W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Category / Application | Power Applications | Power Applications | General Use | |||
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Screw Terminals; Planar | Planar | Radial, Rectangular Case | Radial, Rect. Case | Solder Lugs | Radial Leads |
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | |||
| Standards and Certifications | RoHS; No | RoHS; No | RoHS |