RES CHAS MNT 10K OHM 5% 25W Product overview: RCH25S10001JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH25S10001JS06 can be used for catalog matching and distributor lookup.
10 kOhms ±5% 25W Thick Film Chassis Mount Resistor
Power Thick Film Power Resistor 25W 10K
Power Thick Film Power Resistor 25W 10K
Power Thick Film Power Resistor 25W 10K
RES CHAS MNT 10K OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-RCH25S10001JS06 | RCHA-10K-ND | 7890885P | 7890885 | RCH25S10001JS06 |
| Product Name | 25W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Radial, Rectangular Case | Radial, Rect. Case | Planar | Screw Terminals; Planar | Solder Lugs |
| Resistance Range | 10000 ohms | 10000 ohms | |||
| Operating DC Voltage | 550 volts | ||||
| Operating AC Voltage | 550 volts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |