Vishay Precision Group Chassis Mount Resistors RCH50S47000JS06

Description
4.7 kOhms ±5% 50W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 kOhms ±5% 50W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RCHB-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-4.7K-ND
Chassis Mount Resistors RCHB-4.7K-ND
4.7 kOhms ±5% 50W Thick Film Chassis Mount Resistor

4.7 kOhms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890793P
Chassis Mount Resistors 7890793P
Power Thick Film Power Resistor 50W 4K7

Power Thick Film Power Resistor 50W 4K7

Supplier's Site
Chassis Mount Resistors - 7890793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890793
Chassis Mount Resistors 7890793
Power Thick Film Power Resistor 50W 4K7

Power Thick Film Power Resistor 50W 4K7

Supplier's Site
Chassis Mount Resistors - 1680157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680157
Chassis Mount Resistors 1680157
Power Thick Film Power Resistor 50W 4K7

Power Thick Film Power Resistor 50W 4K7

Supplier's Site
50W Resistor - 54-RCH50S47000JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES CHAS MNT 4.7K OHM 5% 50W Product overview: RCH50S47000JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S47000JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 4.7K OHM 5% 50W Product overview: RCH50S47000JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S47000JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RCH50S47000JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S47000JS06
Chassis Mount Resistors RCH50S47000JS06
RES CHAS MNT 4.7K OHM 5% 50W

RES CHAS MNT 4.7K OHM 5% 50W

Supplier's Site Datasheet
Through Hole Resistor, Rch Series, 4.7 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8481 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rch Series, 4.7 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8481
Through Hole Resistor, Rch Series, 4.7 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8481
Through Hole Resistor, RCH Series, 4.7 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Resistor, RCH Series, 4.7 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RCHB-4.7K-ND 7890793P 7890793 54-RCH50S47000JS06 RCH50S47000JS06 92K8481
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 50W Resistor Chassis Mount Resistors Through Hole Resistor, Rch Series, 4.7 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging Radial, Rect. Case Planar Tab Terminals; Planar Radial, Rectangular Case Solder Lugs ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457454 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
View Details