Vishay Precision Group Chassis Mount Resistors RCH25S100R0JS06

Description
100 Ohms ±5% 25W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 25W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RCHA-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHA-100-ND
Chassis Mount Resistors RCHA-100-ND
100 Ohms ±5% 25W Thick Film Chassis Mount Resistor

100 Ohms ±5% 25W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890850
Chassis Mount Resistors 7890850
Power Thick Film Power Resistor 25W 100R

Power Thick Film Power Resistor 25W 100R

Supplier's Site
Chassis Mount Resistors - 7890850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890850P
Chassis Mount Resistors 7890850P
Power Thick Film Power Resistor 25W 100R

Power Thick Film Power Resistor 25W 100R

Supplier's Site
Resistors - Chassis Mount Resistors - 1339792-RCH25S100R0JS06 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1339792-RCH25S100R0JS06
Resistors - Chassis Mount Resistors 1339792-RCH25S100R0JS06
Win Source Part Number: 1339792-RCH25S100R0J S06 Category: Resistors - Chassis Mount Resistors Series: RCH Features: Non-Inductive Package: Bulk Size / Dimension: 1.102" L x 1.083" W (28.00mm x 27.50mm) Height - Seated (Max): 0.602" (15.30mm) Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Thick Film Resistance: 100 Ohms Coating, Housing Type: Aluminum Oxide Package / Case: Radial, Rectangular Case Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice

Win Source Part Number: 1339792-RCH25S100R0JS06
Category: Resistors - Chassis Mount Resistors
Series: RCH
Features: Non-Inductive
Package: Bulk
Size / Dimension: 1.102" L x 1.083" W (28.00mm x 27.50mm)
Height - Seated (Max): 0.602" (15.30mm)
Standard Package: 25
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 100 Ohms
Coating, Housing Type: Aluminum Oxide
Package / Case: Radial, Rectangular Case
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice

Buy Now Datasheet
Chassis Mount Resistors - RCH25S100R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH25S100R0JS06
Chassis Mount Resistors RCH25S100R0JS06
RES CHAS MNT 100 OHM 5% 25W

RES CHAS MNT 100 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCHA-100-ND 7890850 7890850P 1339792-RCH25S100R0JS06 RCH25S100R0JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial, Rect. Case Screw Terminals; Planar Planar Tab Terminals Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details