Vishay Precision Group 100 OHM 50W Resistor RCH50S100R0JS06

Description
RES CHAS MNT 100 OHM 5% 50W Product overview: RCH50S100R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S100R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 100 OHM 5% 50W Product overview: RCH50S100R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S100R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 50W Resistor - 54-RCH50S100R0JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 50W Resistor
54-RCH50S100R0JS06
100 OHM 50W Resistor 54-RCH50S100R0JS06
RES CHAS MNT 100 OHM 5% 50W Product overview: RCH50S100R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S100R0JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 100 OHM 5% 50W Product overview: RCH50S100R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S100R0JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7890752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890752P
Chassis Mount Resistors 7890752P
Power Thick Film Power Resistor 50W 100R

Power Thick Film Power Resistor 50W 100R

Supplier's Site
Chassis Mount Resistors - 7890752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890752
Chassis Mount Resistors 7890752
Power Thick Film Power Resistor 50W 100R

Power Thick Film Power Resistor 50W 100R

Supplier's Site
Chassis Mount Resistors - 1680142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680142
Chassis Mount Resistors 1680142
Power Thick Film Power Resistor 50W 100R

Power Thick Film Power Resistor 50W 100R

Supplier's Site
Chassis Mount Resistors - RCHB-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-100-ND
Chassis Mount Resistors RCHB-100-ND
100 Ohms ±5% 50W Thick Film Chassis Mount Resistor

100 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S100R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S100R0JS06
Chassis Mount Resistors RCH50S100R0JS06
RES CHAS MNT 100 OHM 5% 50W

RES CHAS MNT 100 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-RCH50S100R0JS06 7890752P 7890752 RCHB-100-ND RCH50S100R0JS06
Product Name 100 OHM 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Radial, Rectangular Case Planar Tab Terminals; Planar Radial, Rect. Case Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Operating DC Voltage 1285 volts
Operating AC Voltage 1285 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457451 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 220 ohms
View Details