Vishay Precision Group Chassis Mount Resistors RCH50S47R00JS06

Description
47 Ohms ±5% 50W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 50W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RCHB-47-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-47-ND
Chassis Mount Resistors RCHB-47-ND
47 Ohms ±5% 50W Thick Film Chassis Mount Resistor

47 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890746P
Chassis Mount Resistors 7890746P
Power Thick Film Power Resistor 50W 47R

Power Thick Film Power Resistor 50W 47R

Supplier's Site
Chassis Mount Resistors - 7890746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890746
Chassis Mount Resistors 7890746
Power Thick Film Power Resistor 50W 47R

Power Thick Film Power Resistor 50W 47R

Supplier's Site
Chassis Mount Resistors - 1680035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680035
Chassis Mount Resistors 1680035
Power Thick Film Power Resistor 50W 47R

Power Thick Film Power Resistor 50W 47R

Supplier's Site
Chassis Mount Resistors - RCH50S47R00JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S47R00JS06
Chassis Mount Resistors RCH50S47R00JS06
RES CHAS MNT 47 OHM 5% 50W

RES CHAS MNT 47 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCHB-47-ND 7890746P 7890746 RCH50S47R00JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging Radial, Rect. Case Planar Tab Terminals; Planar Solder Lugs
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details