Vishay Precision Group Chassis Mount Resistors RCH50S10R00JS06

Description
Power Thick Film Power Resistor 50W 10R
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 50W 10R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890737P
Chassis Mount Resistors 7890737P
Power Thick Film Power Resistor 50W 10R

Power Thick Film Power Resistor 50W 10R

Supplier's Site
Chassis Mount Resistors - 7890737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890737
Chassis Mount Resistors 7890737
Power Thick Film Power Resistor 50W 10R

Power Thick Film Power Resistor 50W 10R

Supplier's Site
Chassis Mount Resistors - 1622352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622352
Chassis Mount Resistors 1622352
Power Thick Film Power Resistor 50W 10R

Power Thick Film Power Resistor 50W 10R

Supplier's Site
50W 10ohm Resistor - 48-RCH50S10R00JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 10ohm Resistor
48-RCH50S10R00JS06
50W 10ohm Resistor 48-RCH50S10R00JS06
Planar Resistors 50W 10ohm 5% Product overview: RCH50S10R00JS06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RCH50S10R00JS06 can be used for catalog matching and distributor lookup.

Planar Resistors 50W 10ohm 5% Product overview: RCH50S10R00JS06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RCH50S10R00JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RCHB-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-10-ND
Chassis Mount Resistors RCHB-10-ND
10 Ohms ±5% 50W Thick Film Chassis Mount Resistor

10 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S10R00JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S10R00JS06
Chassis Mount Resistors RCH50S10R00JS06
RES CHAS MNT 10 OHM 5% 50W

RES CHAS MNT 10 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rch Series, 10 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8475 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 10 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8475
Through Hole Thick Film Resistor, Rch Series, 10 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8475
Through Hole Thick Film Resistor, RCH Series, 10 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 10 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7890737P 7890737 48-RCH50S10R00JS06 RCHB-10-ND RCH50S10R00JS06 92K8475
Product Name Chassis Mount Resistors Chassis Mount Resistors 50W 10ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 10 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Planar Planar Radial, Rect. Case Solder Lugs ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457414 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 1 ohms
View Details