Vishay Precision Group Chassis Mount Resistors RCH10S100R0JS06

Description
Power Thick Film Power Resistor 10W 100R
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 10W 100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890908
Chassis Mount Resistors 7890908
Power Thick Film Power Resistor 10W 100R

Power Thick Film Power Resistor 10W 100R

Supplier's Site
Chassis Mount Resistors - 1678931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678931
Chassis Mount Resistors 1678931
Power Thick Film Power Resistor 10W 100R

Power Thick Film Power Resistor 10W 100R

Supplier's Site
Chassis Mount Resistors - 716-RCH10S100R0JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH10S100R0JS06-ND
Chassis Mount Resistors 716-RCH10S100R0JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH10S100R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH10S100R0JS06
Chassis Mount Resistors RCH10S100R0JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rch 10 100U 5% S Ba25 E3 / Bag Vishay - 67M7045 - Newark, An Avnet Company
Chicago, IL, United States
Rch 10 100U 5% S Ba25 E3 / Bag Vishay
67M7045
Rch 10 100U 5% S Ba25 E3 / Bag Vishay 67M7045
RCH 10 100U 5% S BA25 e3 / BAG

RCH 10 100U 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7890908 716-RCH10S100R0JS06-ND RCH10S100R0JS06 67M7045
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 10 100U 5% S Ba25 E3 / Bag Vishay
Category / Application Power Applications General Use
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Radial, Rect. Case
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details