Chassis Mount Resistor
SFERNICE FIXED RESISTORS
SFERNICE FIXED RESISTORS
RCH 25 15K 5% S BA25 e3 / BAG
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-RCH25S15001JS06-ND | RCH25S15001JS06 | RCH25S15001JS06 | 67M7135 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Rch 25 15K 5% S Ba25 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Radial, Rect. Case | Radial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % |