Vishay Precision Group Chassis Mount Resistors RCH50SR4700JS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH50SR4700JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH50SR4700JS06-ND
Chassis Mount Resistors 716-RCH50SR4700JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890699
Chassis Mount Resistors 7890699
Power Thick Film Power Resistor 50W 0R47

Power Thick Film Power Resistor 50W 0R47

Supplier's Site
Chassis Mount Resistors - 1680130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680130
Chassis Mount Resistors 1680130
Power Thick Film Power Resistor 50W 0R47

Power Thick Film Power Resistor 50W 0R47

Supplier's Site
Rch 50 U47 5% S Ba25 E3 / Bag Vishay - 67M7235 - Newark, An Avnet Company
Chicago, IL, United States
Rch 50 U47 5% S Ba25 E3 / Bag Vishay
67M7235
Rch 50 U47 5% S Ba25 E3 / Bag Vishay 67M7235
RCH 50 U47 5% S BA25 e3 / BAG

RCH 50 U47 5% S BA25 e3 / BAG

Supplier's Site
Chassis Mount Resistors - RCH50SR4700JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50SR4700JS06
Chassis Mount Resistors RCH50SR4700JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 716-RCH50SR4700JS06-ND 7890699 67M7235 RCH50SR4700JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Rch 50 U47 5% S Ba25 E3 / Bag Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging Radial, Rect. Case Tab Terminals; Planar
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details