1 kOhms ±5% 50W Thick Film Chassis Mount Resistor
Power Thick Film Power Resistor 50W 1K0
Power Thick Film Power Resistor 50W 1K0
Power Thick Film Power Resistor 50W 1K0
RES CHAS MNT 1K OHM 5% 50W Product overview: RCH50S10000JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S10000JS06 can be used for catalog matching and distributor lookup.
Through Hole Resistor, RCH Series, 1 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes
RES CHAS MNT 1K OHM 5% 50W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCHB-1.0K-ND | 7890778 | 7890778P | 54-RCH50S10000JS06 | 92K8472 | RCH50S10000JS06 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 50W Resistor | Through Hole Resistor, Rch Series, 1 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Power Applications | Power Applications | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | |||
| Mounting / Packaging | Radial, Rect. Case | Tab Terminals; Planar | Planar | Radial, Rectangular Case | ThroughHole | Solder Lugs |
| Tolerance | 5 +/- % | 5 +/- % |