Vishay Precision Group Chassis Mount Resistors RCH50S1R500JS06

Description
Vishay RCH50S1R500JS06
Request a Quote Datasheet
Description
Vishay RCH50S1R500JS06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890706
Chassis Mount Resistors 7890706
Vishay RCH50S1R500JS06

Vishay RCH50S1R500JS06

Supplier's Site
Chassis Mount Resistors - 7890706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890706P
Chassis Mount Resistors 7890706P
Vishay RCH50S1R500JS06

Vishay RCH50S1R500JS06

Supplier's Site
Chassis Mount Resistors - RCHB-1.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-1.5-ND
Chassis Mount Resistors RCHB-1.5-ND
1.5 Ohms ±5% 50W Thick Film Chassis Mount Resistor

1.5 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
1.5 OHM 50W Resistor - 54-RCH50S1R500JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 OHM 50W Resistor
54-RCH50S1R500JS06
1.5 OHM 50W Resistor 54-RCH50S1R500JS06
RES CHAS MNT 1.5 OHM 5% 50W Product overview: RCH50S1R500JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S1R500JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1.5 OHM 5% 50W Product overview: RCH50S1R500JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S1R500JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rch 50 1U5 5% S Ba25 E3 / Bag Vishay - 67M7242 - Newark, An Avnet Company
Chicago, IL, United States
Rch 50 1U5 5% S Ba25 E3 / Bag Vishay
67M7242
Rch 50 1U5 5% S Ba25 E3 / Bag Vishay 67M7242
RCH 50 1U5 5% S BA25 e3 / BAG

RCH 50 1U5 5% S BA25 e3 / BAG

Supplier's Site
Chassis Mount Resistors - RCH50S1R500JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S1R500JS06
Chassis Mount Resistors RCH50S1R500JS06
RES CHAS MNT 1.5 OHM 5% 50W

RES CHAS MNT 1.5 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7890706 7890706P RCHB-1.5-ND 54-RCH50S1R500JS06 67M7242 RCH50S1R500JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 1.5 OHM 50W Resistor Rch 50 1U5 5% S Ba25 E3 / Bag Vishay Chassis Mount Resistors
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Planar Planar Radial, Rect. Case Radial, Rectangular Case Solder Lugs
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details