Vishay Precision Group Chassis Mount Resistors RCH25S470R0JS06

Description
Power Thick Film Power Resistor 25W 470R
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 25W 470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890869
Chassis Mount Resistors 7890869
Power Thick Film Power Resistor 25W 470R

Power Thick Film Power Resistor 25W 470R

Supplier's Site
Chassis Mount Resistors - 1678921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678921
Chassis Mount Resistors 1678921
Power Thick Film Power Resistor 25W 470R

Power Thick Film Power Resistor 25W 470R

Supplier's Site
Chassis Mount Resistors - 716-RCH25S470R0JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH25S470R0JS06-ND
Chassis Mount Resistors 716-RCH25S470R0JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH25S470R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH25S470R0JS06
Chassis Mount Resistors RCH25S470R0JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rch 25 470U 5% S Ba25 E3 / Bag Vishay - 67M7162 - Newark, An Avnet Company
Chicago, IL, United States
Rch 25 470U 5% S Ba25 E3 / Bag Vishay
67M7162
Rch 25 470U 5% S Ba25 E3 / Bag Vishay 67M7162
RCH 25 470U 5% S BA25 e3 / BAG

RCH 25 470U 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7890869 716-RCH25S470R0JS06-ND RCH25S470R0JS06 67M7162
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 25 470U 5% S Ba25 E3 / Bag Vishay
Category / Application Power Applications General Use
Technology / Construction Thick film
Mounting / Packaging Screw Terminals; Planar
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers