Vishay Precision Group Chassis Mount Resistors RCH25S4R700JS06

Description
Power Thick Film Power Resistor 25W 4R7
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 25W 4R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890822
Chassis Mount Resistors 7890822
Power Thick Film Power Resistor 25W 4R7

Power Thick Film Power Resistor 25W 4R7

Supplier's Site
Chassis Mount Resistors - 7890822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890822P
Chassis Mount Resistors 7890822P
Power Thick Film Power Resistor 25W 4R7

Power Thick Film Power Resistor 25W 4R7

Supplier's Site
Chassis Mount Resistors - 716-RCH25S4R700JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH25S4R700JS06-ND
Chassis Mount Resistors 716-RCH25S4R700JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Rch Series, 4.7 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay - 24M6750 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 4.7 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay
24M6750
Through Hole Thick Film Resistor, Rch Series, 4.7 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay 24M6750
Through Hole Thick Film Resistor, RCH Series, 4.7 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 4.7 ohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - RCH25S4R700JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH25S4R700JS06
Chassis Mount Resistors RCH25S4R700JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890822 7890822P 716-RCH25S4R700JS06-ND 24M6750 RCH25S4R700JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 4.7 Ohm, 25 W, 5%, 550 V Rohs Compliant Vishay Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Radial, Rect. Case ThroughHole
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details