RES CHAS MNT 2.2K OHM 5% 50W Product overview: RCH50S22000JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S22000JS06 can be used for catalog matching and distributor lookup.
2.2 kOhms ±5% 50W Thick Film Chassis Mount Resistor
RES CHAS MNT 2.2K OHM 5% 50W
Through Hole Thick Film Resistor, RCH Series, 2.2 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7890780 | 54-RCH50S22000JS06 | RCHB-2.2K-ND | RCH50S22000JS06 | 92K8477 |
| Product Name | Chassis Mount Resistors | 50W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Thick Film Resistor, Rch Series, 2.2 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Tab Terminals; Planar | Radial, Rectangular Case | Radial, Rect. Case | Solder Lugs | ThroughHole |
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | |||
| Standards and Certifications | RoHS; No | RoHS | RoHS | ||
| Resistance Range | 2200 ohms |