Vishay Precision Group Chassis Mount Resistors RCH50S2R200JS06

Description
Vishay RCH50S2R200JS06
Request a Quote Datasheet
Description
Vishay RCH50S2R200JS06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890715
Chassis Mount Resistors 7890715
Vishay RCH50S2R200JS06

Vishay RCH50S2R200JS06

Supplier's Site
Chassis Mount Resistors - 7890715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890715P
Chassis Mount Resistors 7890715P
Vishay RCH50S2R200JS06

Vishay RCH50S2R200JS06

Supplier's Site
Chassis Mount Resistors - 1622350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622350
Chassis Mount Resistors 1622350
Vishay RCH50S2R200JS06

Vishay RCH50S2R200JS06

Supplier's Site
Chassis Mount Resistors - RCHB-2.2-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-2.2-ND
Chassis Mount Resistors RCHB-2.2-ND
2.2 Ohms ±5% 50W Thick Film Chassis Mount Resistor

2.2 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S2R200JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S2R200JS06
Chassis Mount Resistors RCH50S2R200JS06
RES CHAS MNT 2.2 OHM 5% 50W

RES CHAS MNT 2.2 OHM 5% 50W

Supplier's Site Datasheet
Rch 50 2U2 5% S Ba25 E3 / Bag Vishay - 67M7270 - Newark, An Avnet Company
Chicago, IL, United States
Rch 50 2U2 5% S Ba25 E3 / Bag Vishay
67M7270
Rch 50 2U2 5% S Ba25 E3 / Bag Vishay 67M7270
RCH 50 2U2 5% S BA25 e3 / BAG

RCH 50 2U2 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890715 7890715P RCHB-2.2-ND RCH50S2R200JS06 67M7270
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 50 2U2 5% S Ba25 E3 / Bag Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Tab Terminals; Planar Planar Radial, Rect. Case Solder Lugs
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS RoHS
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details