Vishay Precision Group Chassis Mount Resistors RCH50S10001JS06

Description
Power Thick Film Power Resistor 50W 10K
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 50W 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890796P
Chassis Mount Resistors 7890796P
Power Thick Film Power Resistor 50W 10K

Power Thick Film Power Resistor 50W 10K

Supplier's Site
Chassis Mount Resistors - 1680158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680158
Chassis Mount Resistors 1680158
Power Thick Film Power Resistor 50W 10K

Power Thick Film Power Resistor 50W 10K

Supplier's Site
Chassis Mount Resistors - RCHB-10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-10K-ND
Chassis Mount Resistors RCHB-10K-ND
10 kOhms ±5% 50W Thick Film Chassis Mount Resistor

10 kOhms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S10001JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S10001JS06
Chassis Mount Resistors RCH50S10001JS06
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rch Series, 10 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8474 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 10 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8474
Through Hole Thick Film Resistor, Rch Series, 10 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8474
Through Hole Thick Film Resistor, RCH Series, 10 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 10 kohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890796P 1680158 RCHB-10K-ND RCH50S10001JS06 92K8474
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 10 Kohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Planar Planar Radial, Rect. Case Solder Lugs ThroughHole
Resistance Range 10000 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 457458 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers