Chassis Mount Resistor
SFERNICE FIXED RESISTORS Product overview: RCH25S10002FS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH25S10002FS06 can be used for catalog matching and distributor lookup.
RCH 25 100K 1% S BA25 e3 / BAG
SFERNICE FIXED RESISTORS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-RCH25S10002FS06-ND | 54-RCH25S10002FS06 | 67M7125 | RCH25S10002FS06 |
| Product Name | Chassis Mount Resistors | Resistor | Rch 25 100K 1% S Ba25 E3 / Bag Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | |||
| Mounting / Packaging | Radial, Rect. Case | Radial, Rectangular Case | ||
| Tolerance | 1 +/- % |