Vishay Intertechnology, Inc. RES 1.21 OHM 3W 1% WW AXIAL RWR89S1R21FSRSL

Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 3W 1% WW AXIAL - RWR89S1R21FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 3W 1% WW AXIAL
RWR89S1R21FSRSL
RES 1.21 OHM 3W 1% WW AXIAL RWR89S1R21FSRSL
RES 1.21ohm 3W 1% WW AXIAL

RES 1.21ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R21FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R21FSRSL
Wirewound Resistors 3110-RWR89S1R21FSRSL
ESS-2B 1.21 1% RWR89S1R21FS RSL

ESS-2B 1.21 1% RWR89S1R21FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R21FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R21FSRSL-ND
Through Hole Resistors RWR89S1R21FSRSL-ND
1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R21FSRSL 3110-RWR89S1R21FSRSL RWR89S1R21FSRSL-ND
Product Name RES 1.21 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers