Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R24FRBSL

Description
ESS-2B 1.24 1% RWR89S1R24FR BSL
Request a Quote Datasheet
Description
ESS-2B 1.24 1% RWR89S1R24FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R24FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R24FRBSL
Wirewound Resistors 3110-RWR89S1R24FRBSL
ESS-2B 1.24 1% RWR89S1R24FR BSL

ESS-2B 1.24 1% RWR89S1R24FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R24FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R24FRBSL-ND
Through Hole Resistors RWR89S1R24FRBSL-ND
1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24 OHM 3W 1% WW AXIAL - RWR89S1R24FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 3W 1% WW AXIAL
RWR89S1R24FRBSL
RES 1.24 OHM 3W 1% WW AXIAL RWR89S1R24FRBSL
RES 1.24ohm 3W 1% WW AXIAL

RES 1.24ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R24FRBSL RWR89S1R24FRBSL-ND RWR89S1R24FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.24 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details