Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R65FSB12

Description
ESS-2B 1.65 1% RWR89S1R65FS B12
Request a Quote Datasheet
Description
ESS-2B 1.65 1% RWR89S1R65FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R65FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R65FSB12
Wirewound Resistors 3110-RWR89S1R65FSB12
ESS-2B 1.65 1% RWR89S1R65FS B12

ESS-2B 1.65 1% RWR89S1R65FS B12

Supplier's Site Datasheet
RES 1.65 OHM 3W 1% WW AXIAL - RWR89S1R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 3W 1% WW AXIAL
RWR89S1R65FSB12
RES 1.65 OHM 3W 1% WW AXIAL RWR89S1R65FSB12
RES 1.65ohm 3W 1% WW AXIAL

RES 1.65ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R65FSB12-ND
Through Hole Resistors RWR89S1R65FSB12-ND
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R65FSB12 RWR89S1R65FSB12 RWR89S1R65FSB12-ND
Product Name Wirewound Resistors RES 1.65 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details