Vishay Intertechnology, Inc. RES 196 OHM 3W 1% WW AXIAL RWR89S1960FRS70

Description
RES 196ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 196ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 3W 1% WW AXIAL - RWR89S1960FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 3W 1% WW AXIAL
RWR89S1960FRS70
RES 196 OHM 3W 1% WW AXIAL RWR89S1960FRS70
RES 196ohm 3W 1% WW AXIAL

RES 196ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1960FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1960FRS70
Wirewound Resistors 3110-RWR89S1960FRS70
ESS-2B 196 1% RWR89S1960FR S70

ESS-2B 196 1% RWR89S1960FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1960FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1960FRS70-ND
Through Hole Resistors RWR89S1960FRS70-ND
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1960FRS70 3110-RWR89S1960FRS70 RWR89S1960FRS70-ND
Product Name RES 196 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers