Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R02FSRSL

Description
ESS-2B 1.02 1% RWR89S1R02FS RSL
Request a Quote Datasheet
Description
ESS-2B 1.02 1% RWR89S1R02FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R02FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R02FSRSL
Wirewound Resistors 3110-RWR89S1R02FSRSL
ESS-2B 1.02 1% RWR89S1R02FS RSL

ESS-2B 1.02 1% RWR89S1R02FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R02FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R02FSRSL-ND
Through Hole Resistors RWR89S1R02FSRSL-ND
1.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.02 OHM 3W 1% WW AXIAL - RWR89S1R02FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 3W 1% WW AXIAL
RWR89S1R02FSRSL
RES 1.02 OHM 3W 1% WW AXIAL RWR89S1R02FSRSL
RES 1.02ohm 3W 1% WW AXIAL

RES 1.02ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R02FSRSL RWR89S1R02FSRSL-ND RWR89S1R02FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.02 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details