Vishay Intertechnology, Inc. RES 1.5 OHM 3W 0.5% WW AXIAL RWR89S1R50DRS73

Description
RES 1.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 3W 0.5% WW AXIAL - RWR89S1R50DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 0.5% WW AXIAL
RWR89S1R50DRS73
RES 1.5 OHM 3W 0.5% WW AXIAL RWR89S1R50DRS73
RES 1.5ohm 3W 0.5% WW AXIAL

RES 1.5ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R50DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R50DRS73-ND
Through Hole Resistors RWR89S1R50DRS73-ND
1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R50DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50DRS73
Wirewound Resistors 3110-RWR89S1R50DRS73
ESS-2B 1.5 .5% RWR89S1R50DR S73

ESS-2B 1.5 .5% RWR89S1R50DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R50DRS73 RWR89S1R50DRS73-ND 3110-RWR89S1R50DRS73
Product Name RES 1.5 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details