Vishay Intertechnology, Inc. RES 1.24 OHM 3W 1% WW AXIAL RWR89S1R24FRRSL

Description
RES 1.24ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 3W 1% WW AXIAL - RWR89S1R24FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 3W 1% WW AXIAL
RWR89S1R24FRRSL
RES 1.24 OHM 3W 1% WW AXIAL RWR89S1R24FRRSL
RES 1.24ohm 3W 1% WW AXIAL

RES 1.24ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R24FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R24FRRSL-ND
Through Hole Resistors RWR89S1R24FRRSL-ND
1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R24FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R24FRRSL
Wirewound Resistors 3110-RWR89S1R24FRRSL
ESS-2B 1.24 1% RWR89S1R24FR RSL

ESS-2B 1.24 1% RWR89S1R24FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R24FRRSL RWR89S1R24FRRSL-ND 3110-RWR89S1R24FRRSL
Product Name RES 1.24 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details