Vishay Intertechnology, Inc. RES 191 OHM 3W 1% WW AXIAL RWR89S1910FRBSL

Description
RES 191ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 3W 1% WW AXIAL - RWR89S1910FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 3W 1% WW AXIAL
RWR89S1910FRBSL
RES 191 OHM 3W 1% WW AXIAL RWR89S1910FRBSL
RES 191ohm 3W 1% WW AXIAL

RES 191ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1910FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1910FRBSL-ND
Through Hole Resistors RWR89S1910FRBSL-ND
191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1910FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1910FRBSL
Wirewound Resistors 3110-RWR89S1910FRBSL
ESS-2B 191 1% RWR89S1910FR BSL

ESS-2B 191 1% RWR89S1910FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1910FRBSL RWR89S1910FRBSL-ND 3110-RWR89S1910FRBSL
Product Name RES 191 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details