Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R43FSS73

Description
ESS-2B 1.43 1% RWR89S1R43FS S73
Request a Quote Datasheet
Description
ESS-2B 1.43 1% RWR89S1R43FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R43FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R43FSS73
Wirewound Resistors 3110-RWR89S1R43FSS73
ESS-2B 1.43 1% RWR89S1R43FS S73

ESS-2B 1.43 1% RWR89S1R43FS S73

Supplier's Site Datasheet
RES 1.43 OHM 3W 1% WW AXIAL - RWR89S1R43FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 3W 1% WW AXIAL
RWR89S1R43FSS73
RES 1.43 OHM 3W 1% WW AXIAL RWR89S1R43FSS73
RES 1.43ohm 3W 1% WW AXIAL

RES 1.43ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R43FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R43FSS73-ND
Through Hole Resistors RWR89S1R43FSS73-ND
1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R43FSS73 RWR89S1R43FSS73 RWR89S1R43FSS73-ND
Product Name Wirewound Resistors RES 1.43 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details