Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R05FSBSL

Description
ESS-2B 1.05 1% RWR89S1R05FS BSL
Request a Quote Datasheet
Description
ESS-2B 1.05 1% RWR89S1R05FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R05FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R05FSBSL
Wirewound Resistors 3110-RWR89S1R05FSBSL
ESS-2B 1.05 1% RWR89S1R05FS BSL

ESS-2B 1.05 1% RWR89S1R05FS BSL

Supplier's Site Datasheet
RES 1.05 OHM 3W 1% WW AXIAL - RWR89S1R05FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 3W 1% WW AXIAL
RWR89S1R05FSBSL
RES 1.05 OHM 3W 1% WW AXIAL RWR89S1R05FSBSL
RES 1.05ohm 3W 1% WW AXIAL

RES 1.05ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R05FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R05FSBSL-ND
Through Hole Resistors RWR89S1R05FSBSL-ND
1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R05FSBSL RWR89S1R05FSBSL RWR89S1R05FSBSL-ND
Product Name Wirewound Resistors RES 1.05 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details