Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R21FMRSL

Description
ESS-2B 1.21 1% RWR89S1R21FM RSL
Request a Quote Datasheet
Description
ESS-2B 1.21 1% RWR89S1R21FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R21FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R21FMRSL
Wirewound Resistors 3110-RWR89S1R21FMRSL
ESS-2B 1.21 1% RWR89S1R21FM RSL

ESS-2B 1.21 1% RWR89S1R21FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R21FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R21FMRSL-ND
Through Hole Resistors RWR89S1R21FMRSL-ND
1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21 OHM 3W 1% WW AXIAL - RWR89S1R21FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 3W 1% WW AXIAL
RWR89S1R21FMRSL
RES 1.21 OHM 3W 1% WW AXIAL RWR89S1R21FMRSL
RES 1.21ohm 3W 1% WW AXIAL

RES 1.21ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R21FMRSL RWR89S1R21FMRSL-ND RWR89S1R21FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.21 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details