Vishay Intertechnology, Inc. RES 1.24 OHM 3W 1% WW AXIAL RWR89S1R24FSBSL

Description
RES 1.24ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 3W 1% WW AXIAL - RWR89S1R24FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 3W 1% WW AXIAL
RWR89S1R24FSBSL
RES 1.24 OHM 3W 1% WW AXIAL RWR89S1R24FSBSL
RES 1.24ohm 3W 1% WW AXIAL

RES 1.24ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R24FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R24FSBSL-ND
Through Hole Resistors RWR89S1R24FSBSL-ND
1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R24FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R24FSBSL
Wirewound Resistors 3110-RWR89S1R24FSBSL
ESS-2B 1.24 1% RWR89S1R24FS BSL

ESS-2B 1.24 1% RWR89S1R24FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R24FSBSL RWR89S1R24FSBSL-ND 3110-RWR89S1R24FSBSL
Product Name RES 1.24 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details