Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1961FSB12

Description
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1961FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1961FSB12-ND
Through Hole Resistors RWR89S1961FSB12-ND
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1961FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1961FSB12
Wirewound Resistors 3110-RWR89S1961FSB12
ESS-2B 1.96K 1% RWR89S1961FS B12

ESS-2B 1.96K 1% RWR89S1961FS B12

Supplier's Site Datasheet
RES 1.96K OHM 3W 1% WW AXIAL - RWR89S1961FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 3W 1% WW AXIAL
RWR89S1961FSB12
RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FSB12
RES 1.96Kohm 3W 1% WW AXIAL

RES 1.96Kohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1362
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1362
Resistor,Metal Alloy,1.96KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.96KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1961FSB12-ND 3110-RWR89S1961FSB12 RWR89S1961FSB12 75K1362
Product Name Through Hole Resistors Wirewound Resistors RES 1.96K OHM 3W 1% WW AXIAL Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details