Vishay Intertechnology, Inc. RES 1.33 OHM 3W 1% WW AXIAL RWR89S1R33FRS70

Description
RES 1.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 3W 1% WW AXIAL - RWR89S1R33FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 3W 1% WW AXIAL
RWR89S1R33FRS70
RES 1.33 OHM 3W 1% WW AXIAL RWR89S1R33FRS70
RES 1.33ohm 3W 1% WW AXIAL

RES 1.33ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R33FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R33FRS70
Wirewound Resistors 3110-RWR89S1R33FRS70
ESS-2B 1.33 1% RWR89S1R33FR S70

ESS-2B 1.33 1% RWR89S1R33FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R33FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R33FRS70-ND
Through Hole Resistors RWR89S1R33FRS70-ND
1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R33FRS70 3110-RWR89S1R33FRS70 RWR89S1R33FRS70-ND
Product Name RES 1.33 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details