Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1960FRRSL

Description
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1960FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1960FRRSL-ND
Through Hole Resistors RWR89S1960FRRSL-ND
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 196 OHM 3W 1% WW AXIAL - RWR89S1960FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 3W 1% WW AXIAL
RWR89S1960FRRSL
RES 196 OHM 3W 1% WW AXIAL RWR89S1960FRRSL
RES 196ohm 3W 1% WW AXIAL

RES 196ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1960FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1960FRRSL
Wirewound Resistors 3110-RWR89S1960FRRSL
ESS-2B 196 1% RWR89S1960FR RSL

ESS-2B 196 1% RWR89S1960FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1960FRRSL-ND RWR89S1960FRRSL 3110-RWR89S1960FRRSL
Product Name Through Hole Resistors RES 196 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C722RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details