Vishay Intertechnology, Inc. RES 1.4 OHM 3W 1% WW AXIAL RWR89S1R40FRBSL

Description
RES 1.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 3W 1% WW AXIAL - RWR89S1R40FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 3W 1% WW AXIAL
RWR89S1R40FRBSL
RES 1.4 OHM 3W 1% WW AXIAL RWR89S1R40FRBSL
RES 1.4ohm 3W 1% WW AXIAL

RES 1.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R40FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R40FRBSL-ND
Through Hole Resistors RWR89S1R40FRBSL-ND
1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R40FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R40FRBSL
Wirewound Resistors 3110-RWR89S1R40FRBSL
ESS-2B 1.4 1% RWR89S1R40FR BSL

ESS-2B 1.4 1% RWR89S1R40FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R40FRBSL RWR89S1R40FRBSL-ND 3110-RWR89S1R40FRBSL
Product Name RES 1.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers