Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1911FSB12

Description
ESS-2B 1.91K 1% RWR89S1911FS B12
Request a Quote Datasheet
Description
ESS-2B 1.91K 1% RWR89S1911FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1911FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1911FSB12
Wirewound Resistors 3110-RWR89S1911FSB12
ESS-2B 1.91K 1% RWR89S1911FS B12

ESS-2B 1.91K 1% RWR89S1911FS B12

Supplier's Site Datasheet
RES 1.91K OHM 3W 1% WW AXIAL - RWR89S1911FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 3W 1% WW AXIAL
RWR89S1911FSB12
RES 1.91K OHM 3W 1% WW AXIAL RWR89S1911FSB12
RES 1.91Kohm 3W 1% WW AXIAL

RES 1.91Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1911FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1911FSB12-ND
Through Hole Resistors RWR89S1911FSB12-ND
1.91 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1911FSB12 RWR89S1911FSB12 RWR89S1911FSB12-ND
Product Name Wirewound Resistors RES 1.91K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details