Vishay Intertechnology, Inc. RES 16.5 OHM 3W 1% WW AXIAL RWR89S16R5FSS70

Description
RES 16.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 3W 1% WW AXIAL - RWR89S16R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 3W 1% WW AXIAL
RWR89S16R5FSS70
RES 16.5 OHM 3W 1% WW AXIAL RWR89S16R5FSS70
RES 16.5ohm 3W 1% WW AXIAL

RES 16.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S16R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R5FSS70
Wirewound Resistors 3110-RWR89S16R5FSS70
ESS-2B 16.5 1% RWR89S16R5FS S70

ESS-2B 16.5 1% RWR89S16R5FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89S16R5FSS70 3110-RWR89S16R5FSS70
Product Name RES 16.5 OHM 3W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details