RES 1.1ohm 3W 1% WW AXIAL
ESS-2B 1.1 1% RWR89S1R10FS RSL
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S1R10FSRSL | 3110-RWR89S1R10FSRSL | RWR89S1R10FSRSL-ND |
| Product Name | RES 1.1 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1.1 ohms | 1.1 ohms | 1.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |