Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R58FSBSL

Description
ESS-2B 1.58 1% RWR89S1R58FS BSL
Request a Quote Datasheet
Description
ESS-2B 1.58 1% RWR89S1R58FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R58FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R58FSBSL
Wirewound Resistors 3110-RWR89S1R58FSBSL
ESS-2B 1.58 1% RWR89S1R58FS BSL

ESS-2B 1.58 1% RWR89S1R58FS BSL

Supplier's Site Datasheet
RES 1.58 OHM 3W 1% WW AXIAL - RWR89S1R58FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 3W 1% WW AXIAL
RWR89S1R58FSBSL
RES 1.58 OHM 3W 1% WW AXIAL RWR89S1R58FSBSL
RES 1.58ohm 3W 1% WW AXIAL

RES 1.58ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R58FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R58FSBSL-ND
Through Hole Resistors RWR89S1R58FSBSL-ND
1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R58FSBSL RWR89S1R58FSBSL RWR89S1R58FSBSL-ND
Product Name Wirewound Resistors RES 1.58 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details