Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R58FSS73

Description
1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R58FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R58FSS73-ND
Through Hole Resistors RWR89S1R58FSS73-ND
1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58 OHM 3W 1% WW AXIAL - RWR89S1R58FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 3W 1% WW AXIAL
RWR89S1R58FSS73
RES 1.58 OHM 3W 1% WW AXIAL RWR89S1R58FSS73
RES 1.58ohm 3W 1% WW AXIAL

RES 1.58ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R58FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R58FSS73
Wirewound Resistors 3110-RWR89S1R58FSS73
ESS-2B 1.58 1% RWR89S1R58FS S73

ESS-2B 1.58 1% RWR89S1R58FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R58FSS73-ND RWR89S1R58FSS73 3110-RWR89S1R58FSS73
Product Name Through Hole Resistors RES 1.58 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers