Vishay Intertechnology, Inc. Wirewound Resistors RWR89S19R1FRS73

Description
ESS-2B 19.1 1% RWR89S19R1FR S73
Request a Quote Datasheet
Description
ESS-2B 19.1 1% RWR89S19R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S19R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R1FRS73
Wirewound Resistors 3110-RWR89S19R1FRS73
ESS-2B 19.1 1% RWR89S19R1FR S73

ESS-2B 19.1 1% RWR89S19R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S19R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R1FRS73-ND
Through Hole Resistors RWR89S19R1FRS73-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 3W 1% WW AXIAL - RWR89S19R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89S19R1FRS73
RES 19.1 OHM 3W 1% WW AXIAL RWR89S19R1FRS73
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S19R1FRS73 RWR89S19R1FRS73-ND RWR89S19R1FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 19.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers