Vishay Intertechnology, Inc. RES 1 OHM 3W 0.5% WW AXIAL RWR89S1R00DRS73

Description
RES 1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 0.5% WW AXIAL - RWR89S1R00DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 0.5% WW AXIAL
RWR89S1R00DRS73
RES 1 OHM 3W 0.5% WW AXIAL RWR89S1R00DRS73
RES 1ohm 3W 0.5% WW AXIAL

RES 1ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R00DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R00DRS73
Wirewound Resistors 3110-RWR89S1R00DRS73
ESS-2B 1 .5% RWR89S1R00DR S73

ESS-2B 1 .5% RWR89S1R00DR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R00DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R00DRS73-ND
Through Hole Resistors RWR89S1R00DRS73-ND
1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R00DRS73 3110-RWR89S1R00DRS73 RWR89S1R00DRS73-ND
Product Name RES 1 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers